Panasonic Relays - Automotive Relays ERJ-1GNF3740C

Description
Manufacturer: AMIS Category: Relays>Automotive Relays Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Relays>Automotive Relays Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
Relays - Automotive Relays
Manufacturer: AMIS Category: Relays>Automotive Relays Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Relays>Automotive Relays
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Name Relays - Automotive Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA02.2424 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Force Guided Relays - 2861795 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.15 watts
View Details