RES SMD 35.7K OHM 1% 1/20W 0201
THICKFILMCHIPRESISTO
THICKFILMCHIPRESISTO
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-1GNF3572C | 57AK1878 |
| Product Name | Chip Resistor - Surface Mount | Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 35700 ohms | |
| Tolerance | 1 +/- % | |
| Power Rating | 0.0500 watts |