Panasonic Resistors - Chip Resistor - Surface Mount ERJ-1GNF3402C

Description
Win Source Part Number: 1038196-ERJ-1GNF3402 C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 34 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GEF3402C; ERJ-1GEF3602C; ERJ-1GEF3572C; RC0201FR-0733KL; CRCW020130K9FNED; RC0201FR-0732K4LERJ1 GNF3402C; ERJ1GNF3402C.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P122948DKR,ERJ-1GNF3 402C-ND,P122948TR,P1 22948CT,ERJ1GNF3402C Base Product Number: ERJ-1GN
Request a Quote Datasheet
Description
Win Source Part Number: 1038196-ERJ-1GNF3402 C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 34 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GEF3402C; ERJ-1GEF3602C; ERJ-1GEF3572C; RC0201FR-0733KL; CRCW020130K9FNED; RC0201FR-0732K4LERJ1 GNF3402C; ERJ1GNF3402C.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P122948DKR,ERJ-1GNF3 402C-ND,P122948TR,P1 22948CT,ERJ1GNF3402C Base Product Number: ERJ-1GN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1038196-ERJ-1GNF3402C
Resistors - Chip Resistor - Surface Mount 1038196-ERJ-1GNF3402C
Win Source Part Number: 1038196-ERJ-1GNF3402 C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 34 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GEF3402C; ERJ-1GEF3602C; ERJ-1GEF3572C; RC0201FR-0733KL; CRCW020130K9FNED; RC0201FR-0732K4LERJ1 GNF3402C; ERJ1GNF3402C.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P122948DKR,ERJ-1GNF3 402C-ND,P122948TR,P1 22948CT,ERJ1GNF3402C Base Product Number: ERJ-1GN

Win Source Part Number: 1038196-ERJ-1GNF3402C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-1GN
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 34 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ERJ-1GEF3402C; ERJ-1GEF3602C; ERJ-1GEF3572C; RC0201FR-0733KL; CRCW020130K9FNED; RC0201FR-0732K4LERJ1GNF3402C; ERJ1GNF3402C.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P122948DKR,ERJ-1GNF3402C-ND,P122948TR,P122948CT,ERJ1GNF3402C
Base Product Number: ERJ-1GN

Buy Now Datasheet
SMD 20W Resistor - 52-ERJ-1GNF3402C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-ERJ-1GNF3402C
SMD 20W Resistor 52-ERJ-1GNF3402C
RES SMD 34K OHM 1% 1/20W 0201 Product overview: ERJ-1GNF3402C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF3402C can be used for catalog matching and distributor lookup.

RES SMD 34K OHM 1% 1/20W 0201 Product overview: ERJ-1GNF3402C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF3402C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 51W5549 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
51W5549
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 51W5549
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 57AK1873 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
57AK1873
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 57AK1873
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1038196-ERJ-1GNF3402C 52-ERJ-1GNF3402C 51W5549
Product Name Resistors - Chip Resistor - Surface Mount SMD 20W Resistor Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Resistance Range 34000 ohms 34000 ohms
Tolerance 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data