Panasonic Automotive SMD 22ohm Resistor ERJ-1GNF22R0C

Description
Thick Film Resistors - SMD 0201 22ohm 1% HalogenFree AEC-Q200 Product overview: ERJ-1GNF22R0C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 22ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF22R0C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 0201 22ohm 1% HalogenFree AEC-Q200 Product overview: ERJ-1GNF22R0C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 22ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF22R0C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 22ohm Resistor - 52-ERJ-1GNF22R0C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 22ohm Resistor
52-ERJ-1GNF22R0C
Automotive SMD 22ohm Resistor 52-ERJ-1GNF22R0C
Thick Film Resistors - SMD 0201 22ohm 1% HalogenFree AEC-Q200 Product overview: ERJ-1GNF22R0C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 22ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF22R0C can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 0201 22ohm 1% HalogenFree AEC-Q200 Product overview: ERJ-1GNF22R0C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 22ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF22R0C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 22R, 1%, 0.05W, 0201; Resistance Panasonic - 05X8814 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.05W, 0201; Resistance Panasonic
05X8814
Res, Thick Film, 22R, 1%, 0.05W, 0201; Resistance Panasonic 05X8814
RES, THICK FILM, 22R, 1%, 0.05W, 0201; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.05W, 0201; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RESISTOR, 0201, 0.05W, 1%, 22R - 590-ERJ-1GNF22R0C - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 0201, 0.05W, 1%, 22R
590-ERJ-1GNF22R0C
RESISTOR, 0201, 0.05W, 1%, 22R 590-ERJ-1GNF22R0C
RESISTOR, 0201, 0.05W, 1%, 22R

RESISTOR, 0201, 0.05W, 1%, 22R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-1GNF22R0C 05X8814 590-ERJ-1GNF22R0C
Product Name Automotive SMD 22ohm Resistor Res, Thick Film, 22R, 1%, 0.05W, 0201; Resistance Panasonic RESISTOR, 0201, 0.05W, 1%, 22R
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details