Panasonic Res, Thick Film, 220K, 1%, 0.05W, 0201; Resistance Panasonic ERJ-1GNF2203C

Description
RES, THICK FILM, 220K, 1%, 0.05W, 0201; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 220K, 1%, 0.05W, 0201; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 220K, 1%, 0.05W, 0201; Resistance Panasonic - 05X8818 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 1%, 0.05W, 0201; Resistance Panasonic
05X8818
Res, Thick Film, 220K, 1%, 0.05W, 0201; Resistance Panasonic 05X8818
RES, THICK FILM, 220K, 1%, 0.05W, 0201; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 220K, 1%, 0.05W, 0201; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 220K, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0478
Res, Thick Film, 220K, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0478
RES, THICK FILM, 220K, 1%, 0.05W, 0201, REEL; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 220K, 1%, 0.05W, 0201, REEL; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8818 56W0478
Product Name Res, Thick Film, 220K, 1%, 0.05W, 0201; Resistance Panasonic Res, Thick Film, 220K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 220000 ohms 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers