Panasonic Automotive 220 Ohm 25V Resistor ERJ-1GNF2200C

Description
220 Ohm 1% 0201 Thick Film Chip Resistor, AEC-Q200, 25V Product overview: ERJ-1GNF2200C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 220 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF2200C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220 Ohm 1% 0201 Thick Film Chip Resistor, AEC-Q200, 25V Product overview: ERJ-1GNF2200C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 220 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF2200C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 220 Ohm 25V Resistor - 52-ERJ-1GNF2200C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 220 Ohm 25V Resistor
52-ERJ-1GNF2200C
Automotive 220 Ohm 25V Resistor 52-ERJ-1GNF2200C
220 Ohm 1% 0201 Thick Film Chip Resistor, AEC-Q200, 25V Product overview: ERJ-1GNF2200C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 220 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF2200C can be used for catalog matching and distributor lookup.

220 Ohm 1% 0201 Thick Film Chip Resistor, AEC-Q200, 25V Product overview: ERJ-1GNF2200C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 220 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF2200C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 220R, 1%, 0.05W, 0201; Resistance Panasonic - 05X8815 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.05W, 0201; Resistance Panasonic
05X8815
Res, Thick Film, 220R, 1%, 0.05W, 0201; Resistance Panasonic 05X8815
RES, THICK FILM, 220R, 1%, 0.05W, 0201; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 0.05W, 0201; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 220R, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0475
Res, Thick Film, 220R, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0475
RES, THICK FILM, 220R, 1%, 0.05W, 0201, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 0.05W, 0201, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-1GNF2200C 05X8815 56W0475
Product Name Automotive 220 Ohm 25V Resistor Res, Thick Film, 220R, 1%, 0.05W, 0201; Resistance Panasonic Res, Thick Film, 220R, 1%, 0.05W, 0201, Reel; Resistance Panasonic
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers