Panasonic Chip Resistor - Surface Mount - ERJ-1GNF2100C ERJ-1GNF2100C

Description
Manufacturer: Panasonic Win Source Part Number: 918558-ERJ-1GNF2100C Series: ERJ-1GN Operating Temperature Range: -55°C ~ 125°C Features: 210 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1GNF2100C, P122821DKR, P122821CT, P122821TR, ERJ-1GNF2100C-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918558-ERJ-1GNF2100C Series: ERJ-1GN Operating Temperature Range: -55°C ~ 125°C Features: 210 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1GNF2100C, P122821DKR, P122821CT, P122821TR, ERJ-1GNF2100C-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GNF2100C
918558-ERJ-1GNF2100C
Chip Resistor - Surface Mount - ERJ-1GNF2100C 918558-ERJ-1GNF2100C
Manufacturer: Panasonic Win Source Part Number: 918558-ERJ-1GNF2100C Series: ERJ-1GN Operating Temperature Range: -55°C ~ 125°C Features: 210 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1GNF2100C, P122821DKR, P122821CT, P122821TR, ERJ-1GNF2100C-ND

Manufacturer: Panasonic
Win Source Part Number: 918558-ERJ-1GNF2100C
Series: ERJ-1GN
Operating Temperature Range: -55°C ~ 125°C
Features: 210 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ1GNF2100C, P122821DKR, P122821CT, P122821TR, ERJ-1GNF2100C-ND

Buy Now Datasheet
SMD 210 OHM 20W Resistor - 52-ERJ-1GNF2100C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 210 OHM 20W Resistor
52-ERJ-1GNF2100C
SMD 210 OHM 20W Resistor 52-ERJ-1GNF2100C
RES SMD 210 OHM 1% 1/20W 0201 Product overview: ERJ-1GNF2100C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF2100C can be used for catalog matching and distributor lookup.

RES SMD 210 OHM 1% 1/20W 0201 Product overview: ERJ-1GNF2100C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF2100C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 918558-ERJ-1GNF2100C 52-ERJ-1GNF2100C
Product Name Chip Resistor - Surface Mount - ERJ-1GNF2100C SMD 210 OHM 20W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting / Packaging 0201 (0603 Metric)
Resistance Range 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers