Panasonic Resistors - Chip Resistor - Surface Mount ERJ-1GNF2003C

Description
RES SMD 200K OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 200K OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-1GNF2003C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-1GNF2003C
Resistors - Chip Resistor - Surface Mount ERJ-1GNF2003C
RES SMD 200K OHM 1% 1/20W 0201

RES SMD 200K OHM 1% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - ERJ-1GNF2003C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF2003C
Chip Resistor - Surface Mount ERJ-1GNF2003C
RES SMD 200K OHM 1% 1/20W 0201

RES SMD 200K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistors 0201 200Kohm 1% HalogenFree AEC-Q200 - 590-ERJ-1GNF2003C - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 0201 200Kohm 1% HalogenFree AEC-Q200
590-ERJ-1GNF2003C
Thick Film Resistors 0201 200Kohm 1% HalogenFree AEC-Q200 590-ERJ-1GNF2003C
Thick Film Resistors 0201 200Kohm 1% HalogenFree AEC-Q200

Thick Film Resistors 0201 200Kohm 1% HalogenFree AEC-Q200

Supplier's Site
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 56W0473 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
56W0473
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 56W0473
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number ERJ-1GNF2003C ERJ-1GNF2003C 590-ERJ-1GNF2003C 56W0473
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors 0201 200Kohm 1% HalogenFree AEC-Q200 Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); Surface Mount 0201
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details