Panasonic Automotive 25V 50mW Resistor ERJ-1GNF1801C

Description
1.8kR 1% 0201 Thick Film Chip Resistor, 25V, 50mW, AEC-Q200 Product overview: ERJ-1GNF1801C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 25V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1801C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.8kR 1% 0201 Thick Film Chip Resistor, 25V, 50mW, AEC-Q200 Product overview: ERJ-1GNF1801C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 25V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1801C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 25V 50mW Resistor - 52-ERJ-1GNF1801C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 25V 50mW Resistor
52-ERJ-1GNF1801C
Automotive 25V 50mW Resistor 52-ERJ-1GNF1801C
1.8kR 1% 0201 Thick Film Chip Resistor, 25V, 50mW, AEC-Q200 Product overview: ERJ-1GNF1801C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 25V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1801C can be used for catalog matching and distributor lookup.

1.8kR 1% 0201 Thick Film Chip Resistor, 25V, 50mW, AEC-Q200 Product overview: ERJ-1GNF1801C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 25V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1801C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1K8, 1%, 0.05W, 0201; Resistance Panasonic - 05X8811 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.05W, 0201; Resistance Panasonic
05X8811
Res, Thick Film, 1K8, 1%, 0.05W, 0201; Resistance Panasonic 05X8811
RES, THICK FILM, 1K8, 1%, 0.05W, 0201; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.05W, 0201; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K8, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0466 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0466
Res, Thick Film, 1K8, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0466
RES, THICK FILM, 1K8, 1%, 0.05W, 0201, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.05W, 0201, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-1GNF1801C 05X8811 56W0466
Product Name Automotive 25V 50mW Resistor Res, Thick Film, 1K8, 1%, 0.05W, 0201; Resistance Panasonic Res, Thick Film, 1K8, 1%, 0.05W, 0201, Reel; Resistance Panasonic
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers