Panasonic Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic ERJ-1GNF1652C

Description
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES
Description
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor 0201 from Panasonic, part number 51W5404, features a resistance tolerance of ±1% and is compliant with RoHS regulations. It is designed for high reliability and is suitable for both reflow and flow soldering processes. The resistor has a power rating of 0.05 W and operates within a temperature range of -55°C to +155°C. It is compatible with placement machines and comes in taping packaging, making it convenient for automated assembly. The product is AEC-Q200 compliant, ensuring it meets automotive reliability standards. This resistor is ideal for applications requiring precise resistance values in compact designs.

Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor 0201 from Panasonic, part number 51W5404, features a resistance tolerance of ±1% and is compliant with RoHS regulations. It is designed for high reliability and is suitable for both reflow and flow soldering processes. The resistor has a power rating of 0.05 W and operates within a temperature range of -55°C to +155°C. It is compatible with placement machines and comes in taping packaging, making it convenient for automated assembly. The product is AEC-Q200 compliant, ensuring it meets automotive reliability standards. This resistor is ideal for applications requiring precise resistance values in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 51W5404 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
51W5404
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 51W5404
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 57AK1777 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
57AK1777
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 57AK1777
THICKFILMCHIPRESISTO R 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

THICKFILMCHIPRESISTOR 0201 1%,HALOGENFRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W5404
Product Name Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details