THICKFILMCHIPRESISTO
THICKFILMCHIPRESISTO
RES SMD 1.62K OHM 1% 1/20W 0201
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 51W5399 | ERJ-1GNF1621C |
| Product Name | Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 0201 | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |