Panasonic Chip Resistor - Surface Mount - ERJ-1GNF1602C ERJ-1GNF1602C

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 723432-ERJ-1GNF1602C Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 16 kOhms Categories: Resistors Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.010" (0.26mm) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.05W, 1/20W Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 723432-ERJ-1GNF1602C Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 16 kOhms Categories: Resistors Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.010" (0.26mm) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.05W, 1/20W Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GNF1602C
723432-ERJ-1GNF1602C
Chip Resistor - Surface Mount - ERJ-1GNF1602C 723432-ERJ-1GNF1602C
Manufacturer: Panasonic Electronic Components Win Source Part Number: 723432-ERJ-1GNF1602C Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 16 kOhms Categories: Resistors Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.010" (0.26mm) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.05W, 1/20W Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 723432-ERJ-1GNF1602C
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 16 kOhms
Categories: Resistors
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.010" (0.26mm)
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.05W, 1/20W
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)

Buy Now
Automotive 50mW Resistor - 52-ERJ-1GNF1602C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50mW Resistor
52-ERJ-1GNF1602C
Automotive 50mW Resistor 52-ERJ-1GNF1602C
16kR 1% 0201 Thick Film Chip Resistor, 50mW, AEC-Q200 Product overview: ERJ-1GNF1602C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1602C can be used for catalog matching and distributor lookup.

16kR 1% 0201 Thick Film Chip Resistor, 50mW, AEC-Q200 Product overview: ERJ-1GNF1602C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1602C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 723432-ERJ-1GNF1602C 52-ERJ-1GNF1602C
Product Name Chip Resistor - Surface Mount - ERJ-1GNF1602C Automotive 50mW Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 16000 ohms 16000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details