Panasonic Chip Resistor - Surface Mount ERJ-1GNF15R8C

Description
RES SMD 15.8 OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 15.8 OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GNF15R8C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF15R8C
Chip Resistor - Surface Mount ERJ-1GNF15R8C
RES SMD 15.8 OHM 1% 1/20W 0201

RES SMD 15.8 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic - 51W5386 - Newark, An Avnet Company
Chicago, IL, United States
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
51W5386
Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic 51W5386
ThickFilmChipResisto r 0201 1%,HalogenFre RoHS Compliant: Yes

ThickFilmChipResistor 0201 1%,HalogenFre RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1GNF15R8C 51W5386
Product Name Chip Resistor - Surface Mount Thickfilmchipresistor 0201 1%,halogenfre Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 15.8 ohms
Tolerance 1 +/- %
Power Rating 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details