Panasonic Res, Thick Film, 15K, 1%, 0.05W, 0201, Reel; Resistance Panasonic ERJ-1GNF1502C

Description
RES, THICK FILM, 15K, 1%, 0.05W, 0201, REEL; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 15K, 1%, 0.05W, 0201, REEL; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 15K, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0457 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0457
Res, Thick Film, 15K, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0457
RES, THICK FILM, 15K, 1%, 0.05W, 0201, REEL; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 15K, 1%, 0.05W, 0201, REEL; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-1GNF1502C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF1502C
Chip Resistor - Surface Mount ERJ-1GNF1502C
RES SMD 15K OHM 1% 1/20W 0201

RES SMD 15K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 56W0457 ERJ-1GNF1502C
Product Name Res, Thick Film, 15K, 1%, 0.05W, 0201, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 15000 ohms 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details