Panasonic SMD 20W Resistor ERJ-1GNF1371C

Description
RES SMD 1.37K OHM 1% 1/20W 0201 Product overview: ERJ-1GNF1371C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1371C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.37K OHM 1% 1/20W 0201 Product overview: ERJ-1GNF1371C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1371C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20W Resistor - 52-ERJ-1GNF1371C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-ERJ-1GNF1371C
SMD 20W Resistor 52-ERJ-1GNF1371C
RES SMD 1.37K OHM 1% 1/20W 0201 Product overview: ERJ-1GNF1371C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1371C can be used for catalog matching and distributor lookup.

RES SMD 1.37K OHM 1% 1/20W 0201 Product overview: ERJ-1GNF1371C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1371C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GNF1371C
918557-ERJ-1GNF1371C
Chip Resistor - Surface Mount - ERJ-1GNF1371C 918557-ERJ-1GNF1371C
Manufacturer: Panasonic Win Source Part Number: 918557-ERJ-1GNF1371C Series: ERJ-1GN Operating Temperature Range: -55°C ~ 125°C Features: 1.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1GNF1371C, P122721CT, P122721TR, P122721DKR, ERJ-1GNF1371C-ND

Manufacturer: Panasonic
Win Source Part Number: 918557-ERJ-1GNF1371C
Series: ERJ-1GN
Operating Temperature Range: -55°C ~ 125°C
Features: 1.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ1GNF1371C, P122721CT, P122721TR, P122721DKR, ERJ-1GNF1371C-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-1GNF1371C 918557-ERJ-1GNF1371C
Product Name SMD 20W Resistor Chip Resistor - Surface Mount - ERJ-1GNF1371C
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 0201 (0603 Metric)
Resistance Range 1370 ohms
Power Rating 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details