Panasonic Automotive SMD 10 Ohm 25V Resistor ERJ-1GNF10R0C

Description
10 Ohm 1% 0201 Thick Film SMD Resistor, 25V, 50mW, AEC-Q200 Product overview: ERJ-1GNF10R0C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 25V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF10R0C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 1% 0201 Thick Film SMD Resistor, 25V, 50mW, AEC-Q200 Product overview: ERJ-1GNF10R0C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 25V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF10R0C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10 Ohm 25V Resistor - 52-ERJ-1GNF10R0C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10 Ohm 25V Resistor
52-ERJ-1GNF10R0C
Automotive SMD 10 Ohm 25V Resistor 52-ERJ-1GNF10R0C
10 Ohm 1% 0201 Thick Film SMD Resistor, 25V, 50mW, AEC-Q200 Product overview: ERJ-1GNF10R0C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 25V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF10R0C can be used for catalog matching and distributor lookup.

10 Ohm 1% 0201 Thick Film SMD Resistor, 25V, 50mW, AEC-Q200 Product overview: ERJ-1GNF10R0C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 25V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF10R0C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 0.05W, 0201; Resistance Panasonic - 05X8793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.05W, 0201; Resistance Panasonic
05X8793
Res, Thick Film, 10R, 1%, 0.05W, 0201; Resistance Panasonic 05X8793
RES, THICK FILM, 10R, 1%, 0.05W, 0201; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.05W, 0201; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-1GNF10R0C 05X8793
Product Name Automotive SMD 10 Ohm 25V Resistor Res, Thick Film, 10R, 1%, 0.05W, 0201; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details