Panasonic Chip Resistor - Surface Mount ERJ-1GNF1004C

Description
RES SMD 1M OHM 1% 1/20W 0201
Datasheet
Description
RES SMD 1M OHM 1% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GNF1004C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF1004C
Chip Resistor - Surface Mount ERJ-1GNF1004C
RES SMD 1M OHM 1% 1/20W 0201

RES SMD 1M OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 1M, 1%, 0.05W, 0201; Resistance Panasonic - 05X8798 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.05W, 0201; Resistance Panasonic
05X8798
Res, Thick Film, 1M, 1%, 0.05W, 0201; Resistance Panasonic 05X8798
RES, THICK FILM, 1M, 1%, 0.05W, 0201; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.05W, 0201; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1GNF1004C 05X8798
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1M, 1%, 0.05W, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers