Panasonic Automotive SMD 50mW 25V Resistor ERJ-1GNF1003C

Description
100kR 1% 50mW 25V Thick Film SMD Chip Resistor 0201 AEC-Q200 Product overview: ERJ-1GNF1003C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1003C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100kR 1% 50mW 25V Thick Film SMD Chip Resistor 0201 AEC-Q200 Product overview: ERJ-1GNF1003C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1003C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 50mW 25V Resistor - 52-ERJ-1GNF1003C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50mW 25V Resistor
52-ERJ-1GNF1003C
Automotive SMD 50mW 25V Resistor 52-ERJ-1GNF1003C
100kR 1% 50mW 25V Thick Film SMD Chip Resistor 0201 AEC-Q200 Product overview: ERJ-1GNF1003C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1003C can be used for catalog matching and distributor lookup.

100kR 1% 50mW 25V Thick Film SMD Chip Resistor 0201 AEC-Q200 Product overview: ERJ-1GNF1003C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1003C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-1GNF1003C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF1003C
Chip Resistor - Surface Mount ERJ-1GNF1003C
RES SMD 100K OHM 1% 1/20W 0201

RES SMD 100K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 100K, 1%, 0.05W, 0201; Resistance Panasonic - 05X8797 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.05W, 0201; Resistance Panasonic
05X8797
Res, Thick Film, 100K, 1%, 0.05W, 0201; Resistance Panasonic 05X8797
RES, THICK FILM, 100K, 1%, 0.05W, 0201; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.05W, 0201; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100K, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0437 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0437
Res, Thick Film, 100K, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0437
RES, THICK FILM, 100K, 1%, 0.05W, 0201, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.05W, 0201, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-1GNF1003C ERJ-1GNF1003C 05X8797 56W0437
Product Name Automotive SMD 50mW 25V Resistor Chip Resistor - Surface Mount Res, Thick Film, 100K, 1%, 0.05W, 0201; Resistance Panasonic Res, Thick Film, 100K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details