Panasonic Automotive 50mW 25V Resistor ERJ-1GNF1002C

Description
0201 Thick Film Chip Resistor, 10kR, 1%, 50mW, 25V, AEC-Q200 Product overview: ERJ-1GNF1002C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1002C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0201 Thick Film Chip Resistor, 10kR, 1%, 50mW, 25V, AEC-Q200 Product overview: ERJ-1GNF1002C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1002C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50mW 25V Resistor - 52-ERJ-1GNF1002C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50mW 25V Resistor
52-ERJ-1GNF1002C
Automotive 50mW 25V Resistor 52-ERJ-1GNF1002C
0201 Thick Film Chip Resistor, 10kR, 1%, 50mW, 25V, AEC-Q200 Product overview: ERJ-1GNF1002C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1002C can be used for catalog matching and distributor lookup.

0201 Thick Film Chip Resistor, 10kR, 1%, 50mW, 25V, AEC-Q200 Product overview: ERJ-1GNF1002C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GNF1002C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1351800-ERJ-1GNF1002C - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351800-ERJ-1GNF1002C
Resistors - Chip Resistor - Surface Mount 1351800-ERJ-1GNF1002C
Win Source Part Number: 1351800-ERJ-1GNF1002 C Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-1GN Package: Tape & Reel Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-1GN

Win Source Part Number: 1351800-ERJ-1GNF1002C
Category: Resistors - Chip Resistor - Surface Mount
Series: ERJ-1GN
Package: Tape & Reel
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERJ-1GN

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-1GNF1002C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GNF1002C
Chip Resistor - Surface Mount ERJ-1GNF1002C
RES SMD 10K OHM 1% 1/20W 0201

RES SMD 10K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.05W, 0201; Resistance Panasonic - 05X8796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.05W, 0201; Resistance Panasonic
05X8796
Res, Thick Film, 10K, 1%, 0.05W, 0201; Resistance Panasonic 05X8796
RES, THICK FILM, 10K, 1%, 0.05W, 0201; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.05W, 0201; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.05W, 0201, Reel; Resistance Panasonic - 56W0436 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
56W0436
Res, Thick Film, 10K, 1%, 0.05W, 0201, Reel; Resistance Panasonic 56W0436
RES, THICK FILM, 10K, 1%, 0.05W, 0201, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.05W, 0201, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-1GNF1002C 1351800-ERJ-1GNF1002C ERJ-1GNF1002C 05X8796 56W0436
Product Name Automotive 50mW 25V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 10K, 1%, 0.05W, 0201; Resistance Panasonic Res, Thick Film, 10K, 1%, 0.05W, 0201, Reel; Resistance Panasonic
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details