Panasonic Resistor Case Style Panasonic ERJ-1GN0R00C.

Description
Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Rated Current:500mA; Product Range:ERJ Series; Automotive Qualification Standard:AEC-Q200; Resistance:0ohm; Resistor Element Type:Thick Film RoHS Compliant: Yes
Description
Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Rated Current:500mA; Product Range:ERJ Series; Automotive Qualification Standard:AEC-Q200; Resistance:0ohm; Resistor Element Type:Thick Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Case Style Panasonic - 27AC4920 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Case Style Panasonic
27AC4920
Resistor Case Style Panasonic 27AC4920
Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Rated Current:500mA; Product Range:ERJ Series; Automotive Qualification Standard:AEC-Q200; Resistance:0ohm; Resistor Element Type:Thick Film RoHS Compliant: Yes

Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Power Rating:50mW; Rated Current:500mA; Product Range:ERJ Series; Automotive Qualification Standard:AEC-Q200; Resistance:0ohm; Resistor Element Type:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC4920
Product Name Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details