RES SMD 4.02K OHM 1% 1/20W 0201
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 10-ERJ-1GJF4021CTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 |
| Tolerance | 1 +/- % |