Panasonic SMD 20W Resistor ERJ-1GEJ823C

Description
Res Thick Film 0201 82K Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEJ823C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ823C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0201 82K Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEJ823C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ823C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20W Resistor - 52-ERJ-1GEJ823C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-ERJ-1GEJ823C
SMD 20W Resistor 52-ERJ-1GEJ823C
Res Thick Film 0201 82K Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEJ823C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ823C can be used for catalog matching and distributor lookup.

Res Thick Film 0201 82K Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEJ823C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ823C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-1GEJ823C
Product Name SMD 20W Resistor
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products