Panasonic SMD 750 Ohm 20W Resistor ERJ-1GEJ751C

Description
Res Thick Film 0201 750 Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEJ751C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ751C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0201 750 Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEJ751C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ751C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 750 Ohm 20W Resistor - 52-ERJ-1GEJ751C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750 Ohm 20W Resistor
52-ERJ-1GEJ751C
SMD 750 Ohm 20W Resistor 52-ERJ-1GEJ751C
Res Thick Film 0201 750 Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEJ751C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ751C can be used for catalog matching and distributor lookup.

Res Thick Film 0201 750 Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEJ751C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ751C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326540-ERJ-1GEJ751C - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326540-ERJ-1GEJ751C
Resistors - Chip Resistor - Surface Mount 1326540-ERJ-1GEJ751C
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326540-ERJ-1GEJ751C Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 750 Ohms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P750AGCT,P750AGDKR,E RJ1GEJ751C,P750AGTR, 2266-ERJ-1GEJ751C Base Product Number: ERJ-1GE Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326540-ERJ-1GEJ751C
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 750 Ohms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P750AGCT,P750AGDKR,ERJ1GEJ751C,P750AGTR,2266-ERJ-1GEJ751C
Base Product Number: ERJ-1GE
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res Thick Film 0201 750 Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R - 590-ERJ-1GEJ751C - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 750 Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R
590-ERJ-1GEJ751C
Res Thick Film 0201 750 Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R 590-ERJ-1GEJ751C
Res Thick Film 0201 750 Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R

Res Thick Film 0201 750 Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-1GEJ751C 1326540-ERJ-1GEJ751C 590-ERJ-1GEJ751C
Product Name SMD 750 Ohm 20W Resistor Resistors - Chip Resistor - Surface Mount Res Thick Film 0201 750 Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details