Panasonic SMD 20W 25V Resistor ERJ-1GEJ562C

Description
5.6kR 5% 0201 SMD Chip Resistor, 1/20W, 25V Product overview: ERJ-1GEJ562C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ562C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6kR 5% 0201 SMD Chip Resistor, 1/20W, 25V Product overview: ERJ-1GEJ562C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ562C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20W 25V Resistor - 52-ERJ-1GEJ562C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W 25V Resistor
52-ERJ-1GEJ562C
SMD 20W 25V Resistor 52-ERJ-1GEJ562C
5.6kR 5% 0201 SMD Chip Resistor, 1/20W, 25V Product overview: ERJ-1GEJ562C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ562C can be used for catalog matching and distributor lookup.

5.6kR 5% 0201 SMD Chip Resistor, 1/20W, 25V Product overview: ERJ-1GEJ562C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ562C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-1GEJ562C
Product Name SMD 20W 25V Resistor
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details