Panasonic RES SMD 470K OHM 5% 1/20W 0201 ERJ-1GEJ474C

Description
RES SMD 470K OHM 5% 1/20W 0201
Description
RES SMD 470K OHM 5% 1/20W 0201

Suppliers

Company
Product
Description
Supplier Links
RES SMD 470K OHM 5% 1/20W 0201 - 590-ERJ-1GEJ474C - Utmel Electronic Limited
Hong Kong, China
RES SMD 470K OHM 5% 1/20W 0201
590-ERJ-1GEJ474C
RES SMD 470K OHM 5% 1/20W 0201 590-ERJ-1GEJ474C
RES SMD 470K OHM 5% 1/20W 0201

RES SMD 470K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-1GEJ474C
Product Name RES SMD 470K OHM 5% 1/20W 0201
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 470000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details