Panasonic Res, Thick Film, 47K, 5%, 0.05W, 0201; Resistance Panasonic ERJ-1GEJ473C

Description
RES, THICK FILM, 47K, 5%, 0.05W, 0201; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 47K, 5%, 0.05W, 0201; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 47K, 5%, 0.05W, 0201; Resistance Panasonic - 53W4042 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 0.05W, 0201; Resistance Panasonic
53W4042
Res, Thick Film, 47K, 5%, 0.05W, 0201; Resistance Panasonic 53W4042
RES, THICK FILM, 47K, 5%, 0.05W, 0201; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 0.05W, 0201; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47K, 5%, 0.05W, 0201, Reel; Resistance Panasonic - 51W5148 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 0.05W, 0201, Reel; Resistance Panasonic
51W5148
Res, Thick Film, 47K, 5%, 0.05W, 0201, Reel; Resistance Panasonic 51W5148
RES, THICK FILM, 47K, 5%, 0.05W, 0201, REEL; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 0.05W, 0201, REEL; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4042 51W5148
Product Name Res, Thick Film, 47K, 5%, 0.05W, 0201; Resistance Panasonic Res, Thick Film, 47K, 5%, 0.05W, 0201, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 47000 ohms 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details