Panasonic SMD 470 Ohm 20W Resistor ERJ-1GEJ471C

Description
470 Ohm 5% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEJ471C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ471C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470 Ohm 5% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEJ471C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ471C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470 Ohm 20W Resistor - 52-ERJ-1GEJ471C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 Ohm 20W Resistor
52-ERJ-1GEJ471C
SMD 470 Ohm 20W Resistor 52-ERJ-1GEJ471C
470 Ohm 5% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEJ471C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ471C can be used for catalog matching and distributor lookup.

470 Ohm 5% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEJ471C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ471C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-1GEJ471C
Product Name SMD 470 Ohm 20W Resistor
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers