Panasonic Chip Resistor - Surface Mount - ERJ-1GEJ470C ERJ-1GEJ470C

Description
Manufacturer: Panasonic Win Source Part Number: 918556-ERJ-1GEJ470C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1GEJ470X, P47AGTR, P47AGDKR, ERJ-1GEJ470X, Q2434684, P47AGTR-NDR, ERJ1GEJ470C, P47AGDKR-NDR, P47AGCT, P47AGCT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918556-ERJ-1GEJ470C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1GEJ470X, P47AGTR, P47AGDKR, ERJ-1GEJ470X, Q2434684, P47AGTR-NDR, ERJ1GEJ470C, P47AGDKR-NDR, P47AGCT, P47AGCT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEJ470C
918556-ERJ-1GEJ470C
Chip Resistor - Surface Mount - ERJ-1GEJ470C 918556-ERJ-1GEJ470C
Manufacturer: Panasonic Win Source Part Number: 918556-ERJ-1GEJ470C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1GEJ470X, P47AGTR, P47AGDKR, ERJ-1GEJ470X, Q2434684, P47AGTR-NDR, ERJ1GEJ470C, P47AGDKR-NDR, P47AGCT, P47AGCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 918556-ERJ-1GEJ470C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 47 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ1GEJ470X, P47AGTR, P47AGDKR, ERJ-1GEJ470X, Q2434684, P47AGTR-NDR, ERJ1GEJ470C, P47AGDKR-NDR, P47AGCT, P47AGCT-NDR

Buy Now Datasheet
SMD 47 Ohm 20W Resistor - 52-ERJ-1GEJ470C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 Ohm 20W Resistor
52-ERJ-1GEJ470C
SMD 47 Ohm 20W Resistor 52-ERJ-1GEJ470C
47 Ohm 5% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEJ470C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ470C can be used for catalog matching and distributor lookup.

47 Ohm 5% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEJ470C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ470C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-1GEJ470C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEJ470C
Chip Resistor - Surface Mount ERJ-1GEJ470C
RES SMD 47 OHM 5% 1/20W 0201

RES SMD 47 OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 918556-ERJ-1GEJ470C 52-ERJ-1GEJ470C ERJ-1GEJ470C
Product Name Chip Resistor - Surface Mount - ERJ-1GEJ470C SMD 47 Ohm 20W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details