Panasonic Chip Resistor - Surface Mount - ERJ-1GEJ392C ERJ-1GEJ392C

Description
Manufacturer: Panasonic Win Source Part Number: 870962-ERJ-1GEJ392C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 3.9 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1GEJ392C, P3.9KAGTR, P3.9KAGDKR-NDR, ERJ-1GEJ392X, P3.9KAGCT, P3.9KAGCT-NDR, P3.9KAGDKR, ERJ1GEJ392X, P3.9KAGTR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870962-ERJ-1GEJ392C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 3.9 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1GEJ392C, P3.9KAGTR, P3.9KAGDKR-NDR, ERJ-1GEJ392X, P3.9KAGCT, P3.9KAGCT-NDR, P3.9KAGDKR, ERJ1GEJ392X, P3.9KAGTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEJ392C
870962-ERJ-1GEJ392C
Chip Resistor - Surface Mount - ERJ-1GEJ392C 870962-ERJ-1GEJ392C
Manufacturer: Panasonic Win Source Part Number: 870962-ERJ-1GEJ392C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 3.9 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1GEJ392C, P3.9KAGTR, P3.9KAGDKR-NDR, ERJ-1GEJ392X, P3.9KAGCT, P3.9KAGCT-NDR, P3.9KAGDKR, ERJ1GEJ392X, P3.9KAGTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870962-ERJ-1GEJ392C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 3.9 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ1GEJ392C, P3.9KAGTR, P3.9KAGDKR-NDR, ERJ-1GEJ392X, P3.9KAGCT, P3.9KAGCT-NDR, P3.9KAGDKR, ERJ1GEJ392X, P3.9KAGTR-NDR

Buy Now Datasheet
SMD 20W Resistor - 52-ERJ-1GEJ392C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-ERJ-1GEJ392C
SMD 20W Resistor 52-ERJ-1GEJ392C
Res Thick Film 0201 3.9K Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEJ392C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ392C can be used for catalog matching and distributor lookup.

Res Thick Film 0201 3.9K Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEJ392C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ392C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870962-ERJ-1GEJ392C 52-ERJ-1GEJ392C
Product Name Chip Resistor - Surface Mount - ERJ-1GEJ392C SMD 20W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F)
Resistance Range 3900 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details