Panasonic SMD 20W Resistor ERJ-1GEJ332C

Description
3.3kR 5% 0201 SMD Chip Resistor, 1/20W, ±200ppm/°C Product overview: ERJ-1GEJ332C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ332C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3kR 5% 0201 SMD Chip Resistor, 1/20W, ±200ppm/°C Product overview: ERJ-1GEJ332C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ332C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20W Resistor - 52-ERJ-1GEJ332C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-ERJ-1GEJ332C
SMD 20W Resistor 52-ERJ-1GEJ332C
3.3kR 5% 0201 SMD Chip Resistor, 1/20W, ±200ppm/°C Product overview: ERJ-1GEJ332C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ332C can be used for catalog matching and distributor lookup.

3.3kR 5% 0201 SMD Chip Resistor, 1/20W, ±200ppm/°C Product overview: ERJ-1GEJ332C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ332C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEJ332C
870961-ERJ-1GEJ332C
Chip Resistor - Surface Mount - ERJ-1GEJ332C 870961-ERJ-1GEJ332C
Manufacturer: Panasonic Win Source Part Number: 870961-ERJ-1GEJ332C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 3.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ1GEJ332X, ERJ-1GEJ332X, P3.3KAGTR, P3.3KAGCT-NDR, P3.3KAGTR-NDR, ERJ1GEJ332C, P3.3KAGDKR, P3.3KAGDKR-NDR, P3.3KAGCT

Manufacturer: Panasonic
Win Source Part Number: 870961-ERJ-1GEJ332C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ1GEJ332X, ERJ-1GEJ332X, P3.3KAGTR, P3.3KAGCT-NDR, P3.3KAGTR-NDR, ERJ1GEJ332C, P3.3KAGDKR, P3.3KAGDKR-NDR, P3.3KAGCT

Buy Now Datasheet
Res Thick Film 0201 3.3K Ohm 5% 1/20W ±200ppm/C Molded SMD Paper T/R - 590-ERJ-1GEJ332C - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 3.3K Ohm 5% 1/20W ±200ppm/C Molded SMD Paper T/R
590-ERJ-1GEJ332C
Res Thick Film 0201 3.3K Ohm 5% 1/20W ±200ppm/C Molded SMD Paper T/R 590-ERJ-1GEJ332C
Res Thick Film 0201 3.3K Ohm 5% 1/20W ±200ppm/C Molded SMD Paper T/R

Res Thick Film 0201 3.3K Ohm 5% 1/20W ±200ppm/C Molded SMD Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-1GEJ332C 870961-ERJ-1GEJ332C 590-ERJ-1GEJ332C
Product Name SMD 20W Resistor Chip Resistor - Surface Mount - ERJ-1GEJ332C Res Thick Film 0201 3.3K Ohm 5% 1/20W ±200ppm/C Molded SMD Paper T/R
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details