Panasonic Chip Resistor - Surface Mount ERJ-1GEJ331C

Description
RES SMD 330 OHM 5% 1/20W 0201
Datasheet
Description
RES SMD 330 OHM 5% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GEJ331C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEJ331C
Chip Resistor - Surface Mount ERJ-1GEJ331C
RES SMD 330 OHM 5% 1/20W 0201

RES SMD 330 OHM 5% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 330R, 5%, 0.05W, 0201; Resistance Panasonic - 53W4040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 0.05W, 0201; Resistance Panasonic
53W4040
Res, Thick Film, 330R, 5%, 0.05W, 0201; Resistance Panasonic 53W4040
RES, THICK FILM, 330R, 5%, 0.05W, 0201; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 0.05W, 0201; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Thick Film, Resistor, 330Ohm, 50Mw, ±5%, Full Reel; Resistance Panasonic - 51W5120 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film, Resistor, 330Ohm, 50Mw, ±5%, Full Reel; Resistance Panasonic
51W5120
Thick Film, Resistor, 330Ohm, 50Mw, ±5%, Full Reel; Resistance Panasonic 51W5120
THICK FILM, RESISTOR, 330OHM, 50mW, ±5%, FULL REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

THICK FILM, RESISTOR, 330OHM, 50mW, ±5%, FULL REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1GEJ331C 53W4040
Product Name Chip Resistor - Surface Mount Res, Thick Film, 330R, 5%, 0.05W, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers