Panasonic Resistors - Chip Resistor - Surface Mount ERJ-1GEJ330C

Description
Win Source Part Number: 1057646-ERJ-1GEJ330C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GE Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GNJ330C; RC0201JR-0733RL; CRCW020133R0JNED; RK73B1HTTC330J; ERJ-1GNJ360C; RC0201JR-0736RLERJ-1 GEJ330C.; ERJ1GEJ330C; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P33AGDKR-NDR,ERJ-1GE J330X,P33AGTR-NDR,P3 3AGCT,P33AGTR,ERJ1GE J330C,P33AGCT-NDR,P3 3AGDKR,ERJ1GEJ330X Base Product Number: ERJ-1GE Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1057646-ERJ-1GEJ330C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GE Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GNJ330C; RC0201JR-0733RL; CRCW020133R0JNED; RK73B1HTTC330J; ERJ-1GNJ360C; RC0201JR-0736RLERJ-1 GEJ330C.; ERJ1GEJ330C; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P33AGDKR-NDR,ERJ-1GE J330X,P33AGTR-NDR,P3 3AGCT,P33AGTR,ERJ1GE J330C,P33AGCT-NDR,P3 3AGDKR,ERJ1GEJ330X Base Product Number: ERJ-1GE Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057646-ERJ-1GEJ330C
Resistors - Chip Resistor - Surface Mount 1057646-ERJ-1GEJ330C
Win Source Part Number: 1057646-ERJ-1GEJ330C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GE Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GNJ330C; RC0201JR-0733RL; CRCW020133R0JNED; RK73B1HTTC330J; ERJ-1GNJ360C; RC0201JR-0736RLERJ-1 GEJ330C.; ERJ1GEJ330C; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P33AGDKR-NDR,ERJ-1GE J330X,P33AGTR-NDR,P3 3AGCT,P33AGTR,ERJ1GE J330C,P33AGCT-NDR,P3 3AGDKR,ERJ1GEJ330X Base Product Number: ERJ-1GE Product Status: Obsolete

Win Source Part Number: 1057646-ERJ-1GEJ330C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-1GE
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ERJ-1GNJ330C; RC0201JR-0733RL; CRCW020133R0JNED; RK73B1HTTC330J; ERJ-1GNJ360C; RC0201JR-0736RLERJ-1GEJ330C.; ERJ1GEJ330C;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P33AGDKR-NDR,ERJ-1GEJ330X,P33AGTR-NDR,P33AGCT,P33AGTR,ERJ1GEJ330C,P33AGCT-NDR,P33AGDKR,ERJ1GEJ330X
Base Product Number: ERJ-1GE
Product Status: Obsolete

Buy Now Datasheet
SMD 0.05W Resistor - 52-ERJ-1GEJ330C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W Resistor
52-ERJ-1GEJ330C
SMD 0.05W Resistor 52-ERJ-1GEJ330C
33R 5% Thick Film Chip Resistor, 0201 SMD, 0.05W Product overview: ERJ-1GEJ330C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ330C can be used for catalog matching and distributor lookup.

33R 5% Thick Film Chip Resistor, 0201 SMD, 0.05W Product overview: ERJ-1GEJ330C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ330C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film, Resistor, 33Ohm, 50Mw, ±5%, Full Reel; Resistance Panasonic - 51W5119 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film, Resistor, 33Ohm, 50Mw, ±5%, Full Reel; Resistance Panasonic
51W5119
Thick Film, Resistor, 33Ohm, 50Mw, ±5%, Full Reel; Resistance Panasonic 51W5119
THICK FILM, RESISTOR, 33OHM, 50mW, ±5%, FULL REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

THICK FILM, RESISTOR, 33OHM, 50mW, ±5%, FULL REEL; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-1GEJ330C - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEJ330C
Chip Resistor - Surface Mount ERJ-1GEJ330C
RES SMD 33 OHM 5% 1/20W 0201

RES SMD 33 OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1057646-ERJ-1GEJ330C 52-ERJ-1GEJ330C 51W5119 ERJ-1GEJ330C
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.05W Resistor Thick Film, Resistor, 33Ohm, 50Mw, ±5%, Full Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.0500 watts 0.0500 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details