Panasonic SMD 300 Ohm 20W Resistor ERJ-1GEJ301C

Description
Res Thick Film 0201 300 Ohm 5% 1/20W ±200ppm/C Molded SMD Paper T/R Product overview: ERJ-1GEJ301C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ301C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0201 300 Ohm 5% 1/20W ±200ppm/C Molded SMD Paper T/R Product overview: ERJ-1GEJ301C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ301C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300 Ohm 20W Resistor - 52-ERJ-1GEJ301C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300 Ohm 20W Resistor
52-ERJ-1GEJ301C
SMD 300 Ohm 20W Resistor 52-ERJ-1GEJ301C
Res Thick Film 0201 300 Ohm 5% 1/20W ±200ppm/C Molded SMD Paper T/R Product overview: ERJ-1GEJ301C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ301C can be used for catalog matching and distributor lookup.

Res Thick Film 0201 300 Ohm 5% 1/20W ±200ppm/C Molded SMD Paper T/R Product overview: ERJ-1GEJ301C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ301C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEJ301C
870960-ERJ-1GEJ301C
Chip Resistor - Surface Mount - ERJ-1GEJ301C 870960-ERJ-1GEJ301C
Manufacturer: Panasonic Win Source Part Number: 870960-ERJ-1GEJ301C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 300 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P300AGTR, P300AGDKR, ERJ1GEJ301C, P300AGCT

Manufacturer: Panasonic
Win Source Part Number: 870960-ERJ-1GEJ301C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 300 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P300AGTR, P300AGDKR, ERJ1GEJ301C, P300AGCT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-1GEJ301C 870960-ERJ-1GEJ301C
Product Name SMD 300 Ohm 20W Resistor Chip Resistor - Surface Mount - ERJ-1GEJ301C
Resistance Range 300 ohms
Tolerance 5 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers