RES SMD 2.7 OHM 5% 1/20W 0201
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | ERJ-1GEJ2R7C |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0603; 0201 (0603 Metric) |
| Resistance Range | 2.7 ohms |
| Tolerance | 5 +/- % |