Panasonic SMD 20W Resistor ERJ-1GEJ222C

Description
2.2kR 5% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEJ222C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ222C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2kR 5% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEJ222C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ222C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20W Resistor - 52-ERJ-1GEJ222C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-ERJ-1GEJ222C
SMD 20W Resistor 52-ERJ-1GEJ222C
2.2kR 5% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEJ222C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ222C can be used for catalog matching and distributor lookup.

2.2kR 5% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEJ222C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ222C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-1GEJ222C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-1GEJ222C
Resistors - Chip Resistor - Surface Mount ERJ-1GEJ222C
RES SMD 2.2K OHM 5% 1/20W 0201

RES SMD 2.2K OHM 5% 1/20W 0201

Supplier's Site
Res, Thick Film, 2K2, 5%, 0.05W, 0201; Resistance Panasonic - 53W4038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.05W, 0201; Resistance Panasonic
53W4038
Res, Thick Film, 2K2, 5%, 0.05W, 0201; Resistance Panasonic 53W4038
RES, THICK FILM, 2K2, 5%, 0.05W, 0201; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.05W, 0201; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K2, 5%, 0.05W, 0201, Reel; Resistance Panasonic - 51W5093 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.05W, 0201, Reel; Resistance Panasonic
51W5093
Res, Thick Film, 2K2, 5%, 0.05W, 0201, Reel; Resistance Panasonic 51W5093
RES, THICK FILM, 2K2, 5%, 0.05W, 0201, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.05W, 0201, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-1GEJ222C ERJ-1GEJ222C 53W4038 51W5093
Product Name SMD 20W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K2, 5%, 0.05W, 0201; Resistance Panasonic Res, Thick Film, 2K2, 5%, 0.05W, 0201, Reel; Resistance Panasonic
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers