Panasonic Thick Film, Resistor, 22Ohm, 50Mw, ±5%, Full Reel; Resistance Panasonic ERJ-1GEJ220C

Description
THICK FILM, RESISTOR, 22OHM, 50mW, ±5%, FULL REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Description
THICK FILM, RESISTOR, 22OHM, 50mW, ±5%, FULL REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film, Resistor, 22Ohm, 50Mw, ±5%, Full Reel; Resistance Panasonic - 51W5091 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film, Resistor, 22Ohm, 50Mw, ±5%, Full Reel; Resistance Panasonic
51W5091
Thick Film, Resistor, 22Ohm, 50Mw, ±5%, Full Reel; Resistance Panasonic 51W5091
THICK FILM, RESISTOR, 22OHM, 50mW, ±5%, FULL REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

THICK FILM, RESISTOR, 22OHM, 50mW, ±5%, FULL REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W5091
Product Name Thick Film, Resistor, 22Ohm, 50Mw, ±5%, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers