Panasonic Chip Resistor - Surface Mount - ERJ-1GEJ122C ERJ-1GEJ122C

Description
Manufacturer: Panasonic Win Source Part Number: 870956-ERJ-1GEJ122C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 1.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.2KAGDKR-NDR, ERJ1GEJ122X, P1.2KAGCT, ERJ-1GEJ122X, ERJ1GEJ122C, P1.2KAGDKR, P1.2KAGTR, P1.2KAGCT-NDR, P1.2KAGTR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870956-ERJ-1GEJ122C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 1.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.2KAGDKR-NDR, ERJ1GEJ122X, P1.2KAGCT, ERJ-1GEJ122X, ERJ1GEJ122C, P1.2KAGDKR, P1.2KAGTR, P1.2KAGCT-NDR, P1.2KAGTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-1GEJ122C
870956-ERJ-1GEJ122C
Chip Resistor - Surface Mount - ERJ-1GEJ122C 870956-ERJ-1GEJ122C
Manufacturer: Panasonic Win Source Part Number: 870956-ERJ-1GEJ122C Series: ERJ-1GE Operating Temperature Range: -55°C ~ 125°C Features: 1.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: Reel - TR Package: 0201 (0603 Metric) Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.2KAGDKR-NDR, ERJ1GEJ122X, P1.2KAGCT, ERJ-1GEJ122X, ERJ1GEJ122C, P1.2KAGDKR, P1.2KAGTR, P1.2KAGCT-NDR, P1.2KAGTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870956-ERJ-1GEJ122C
Series: ERJ-1GE
Operating Temperature Range: -55°C ~ 125°C
Features: 1.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: Reel - TR
Package: 0201 (0603 Metric)
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1.2KAGDKR-NDR, ERJ1GEJ122X, P1.2KAGCT, ERJ-1GEJ122X, ERJ1GEJ122C, P1.2KAGDKR, P1.2KAGTR, P1.2KAGCT-NDR, P1.2KAGTR-NDR

Buy Now Datasheet
SMD 0.05W Resistor - 52-ERJ-1GEJ122C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W Resistor
52-ERJ-1GEJ122C
SMD 0.05W Resistor 52-ERJ-1GEJ122C
1.2kR 5% 0.05W 0201 Thick Film Chip Resistor SMD Product overview: ERJ-1GEJ122C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ122C can be used for catalog matching and distributor lookup.

1.2kR 5% 0.05W 0201 Thick Film Chip Resistor SMD Product overview: ERJ-1GEJ122C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ122C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 870956-ERJ-1GEJ122C 52-ERJ-1GEJ122C
Product Name Chip Resistor - Surface Mount - ERJ-1GEJ122C SMD 0.05W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM
Operating Temperature -55 to 125 C (-67 to 257 F)
Resistance Range 1200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details