Panasonic SMD 11 Ohm 20W Resistor ERJ-1GEJ110C

Description
Res Thick Film 0201 11 Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEJ110C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ110C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0201 11 Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEJ110C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ110C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 11 Ohm 20W Resistor - 52-ERJ-1GEJ110C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11 Ohm 20W Resistor
52-ERJ-1GEJ110C
SMD 11 Ohm 20W Resistor 52-ERJ-1GEJ110C
Res Thick Film 0201 11 Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEJ110C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ110C can be used for catalog matching and distributor lookup.

Res Thick Film 0201 11 Ohm 5% 1/20W 200ppm/C Molded SMD Pressed Carrier T/R Product overview: ERJ-1GEJ110C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ110C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-1GEJ110C
Product Name SMD 11 Ohm 20W Resistor
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers