RES, THICK FILM, 10M, 5%, 0.05W, 0201, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27AC4913 |
| Product Name | Res, Thick Film, 10M, 5%, 0.05W, 0201, Reel; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0603 |