Panasonic Chip Resistor - Surface Mount ERJ-1GEJ105C

Description
RES SMD 1M OHM 5% 1/20W 0201
Datasheet
Description
RES SMD 1M OHM 5% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GEJ105C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEJ105C
Chip Resistor - Surface Mount ERJ-1GEJ105C
RES SMD 1M OHM 5% 1/20W 0201

RES SMD 1M OHM 5% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 1M, 5%, 0.05W, 0201; Resistance Panasonic - 53W4035 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 0.05W, 0201; Resistance Panasonic
53W4035
Res, Thick Film, 1M, 5%, 0.05W, 0201; Resistance Panasonic 53W4035
RES, THICK FILM, 1M, 5%, 0.05W, 0201; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 0.05W, 0201; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1GEJ105C 53W4035
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1M, 5%, 0.05W, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1334FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details