Panasonic Chip Resistor - Surface Mount ERJ-1GEJ104C

Description
RES SMD 100K OHM 5% 1/20W 0201
Datasheet
Description
RES SMD 100K OHM 5% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GEJ104C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEJ104C
Chip Resistor - Surface Mount ERJ-1GEJ104C
RES SMD 100K OHM 5% 1/20W 0201

RES SMD 100K OHM 5% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 100K, 5%, 0.05W, 0201; Resistance Panasonic - 53W4034 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.05W, 0201; Resistance Panasonic
53W4034
Res, Thick Film, 100K, 5%, 0.05W, 0201; Resistance Panasonic 53W4034
RES, THICK FILM, 100K, 5%, 0.05W, 0201; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.05W, 0201; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100K, 5%, 0.05W, 0201, Reel; Resistance Panasonic - 51W5042 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.05W, 0201, Reel; Resistance Panasonic
51W5042
Res, Thick Film, 100K, 5%, 0.05W, 0201, Reel; Resistance Panasonic 51W5042
RES, THICK FILM, 100K, 5%, 0.05W, 0201, REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.05W, 0201, REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-1GEJ104C 53W4034 51W5042
Product Name Chip Resistor - Surface Mount Res, Thick Film, 100K, 5%, 0.05W, 0201; Resistance Panasonic Res, Thick Film, 100K, 5%, 0.05W, 0201, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details