Panasonic SMD 25V Resistor ERJ-1GEJ103C

Description
10kR 5% 0201 Thick Film SMD Resistor 25V Product overview: ERJ-1GEJ103C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ103C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR 5% 0201 Thick Film SMD Resistor 25V Product overview: ERJ-1GEJ103C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ103C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25V Resistor - 52-ERJ-1GEJ103C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25V Resistor
52-ERJ-1GEJ103C
SMD 25V Resistor 52-ERJ-1GEJ103C
10kR 5% 0201 Thick Film SMD Resistor 25V Product overview: ERJ-1GEJ103C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ103C can be used for catalog matching and distributor lookup.

10kR 5% 0201 Thick Film SMD Resistor 25V Product overview: ERJ-1GEJ103C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ103C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 10K, 5%, 0.05W, 0201; Resistance Panasonic - 53W4033 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.05W, 0201; Resistance Panasonic
53W4033
Res, Thick Film, 10K, 5%, 0.05W, 0201; Resistance Panasonic 53W4033
RES, THICK FILM, 10K, 5%, 0.05W, 0201; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.05W, 0201; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K, 5%, 0.05W, 0201, Reel; Resistance Panasonic - 51W5041 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.05W, 0201, Reel; Resistance Panasonic
51W5041
Res, Thick Film, 10K, 5%, 0.05W, 0201, Reel; Resistance Panasonic 51W5041
RES, THICK FILM, 10K, 5%, 0.05W, 0201, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.05W, 0201, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-1GEJ103C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEJ103C
Chip Resistor - Surface Mount ERJ-1GEJ103C
RES SMD 10K OHM 5% 1/20W 0201

RES SMD 10K OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-1GEJ103C 53W4033 51W5041 ERJ-1GEJ103C
Product Name SMD 25V Resistor Res, Thick Film, 10K, 5%, 0.05W, 0201; Resistance Panasonic Res, Thick Film, 10K, 5%, 0.05W, 0201, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details