Panasonic Connectors,Interconnects ERJ-1GEJ103C

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 16-VFQFN, 16-MLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 4W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 16-VFQFN, 16-MLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 4W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 16-VFQFN, 16-MLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 4W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 16-VFQFN, 16-MLF
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 4W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details