Panasonic Chip Resistor - Surface Mount ERJ-1GEJ101C

Description
RES SMD 100 OHM 5% 1/20W 0201
Datasheet
Description
RES SMD 100 OHM 5% 1/20W 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-1GEJ101C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEJ101C
Chip Resistor - Surface Mount ERJ-1GEJ101C
RES SMD 100 OHM 5% 1/20W 0201

RES SMD 100 OHM 5% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 0.05W, 0201; Resistance Panasonic - 53W4031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.05W, 0201; Resistance Panasonic
53W4031
Res, Thick Film, 100R, 5%, 0.05W, 0201; Resistance Panasonic 53W4031
RES, THICK FILM, 100R, 5%, 0.05W, 0201; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.05W, 0201; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-1GEJ101C 53W4031
Product Name Chip Resistor - Surface Mount Res, Thick Film, 100R, 5%, 0.05W, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details