Panasonic SMD 20W Resistor ERJ-1GEF9092C

Description
90.9kR 1% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEF9092C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF9092C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
90.9kR 1% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEF9092C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF9092C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20W Resistor - 52-ERJ-1GEF9092C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-ERJ-1GEF9092C
SMD 20W Resistor 52-ERJ-1GEF9092C
90.9kR 1% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEF9092C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF9092C can be used for catalog matching and distributor lookup.

90.9kR 1% 1/20W 0201 SMD Chip Resistor Product overview: ERJ-1GEF9092C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF9092C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057645-ERJ-1GEF9092C
Resistors - Chip Resistor - Surface Mount 1057645-ERJ-1GEF9092C
Win Source Part Number: 1057645-ERJ-1GEF9092 C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GE Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 90.9 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CRG0201F86K6; RC0201FR-0790K9L; ERJ-1GNF9092C; RC0201FR-0782KL; ERJ-1GEF8452C; ERJ-1GEF8202C; CRCW020182K0FNEDERJ- 1GEF9092C.; ERJ1GEF9092C; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P90.9KABCT,P90.9KABT R,ERJ1GEF9092C,P90.9 KABDKR Base Product Number: ERJ-1GE Product Status: Obsolete

Win Source Part Number: 1057645-ERJ-1GEF9092C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-1GE
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 90.9 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): CRG0201F86K6; RC0201FR-0790K9L; ERJ-1GNF9092C; RC0201FR-0782KL; ERJ-1GEF8452C; ERJ-1GEF8202C; CRCW020182K0FNEDERJ-1GEF9092C.; ERJ1GEF9092C;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P90.9KABCT,P90.9KABTR,ERJ1GEF9092C,P90.9KABDKR
Base Product Number: ERJ-1GE
Product Status: Obsolete

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-1GEF9092C - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEF9092C
Chip Resistor - Surface Mount ERJ-1GEF9092C
RES SMD 90.9K OHM 1% 1/20W 0201

RES SMD 90.9K OHM 1% 1/20W 0201

Supplier's Site Datasheet
RES SMD 90.9K OHM 1% 1/20W 0201 - 590-ERJ-1GEF9092C - Utmel Electronic Limited
Hong Kong, China
RES SMD 90.9K OHM 1% 1/20W 0201
590-ERJ-1GEF9092C
RES SMD 90.9K OHM 1% 1/20W 0201 590-ERJ-1GEF9092C
RES SMD 90.9K OHM 1% 1/20W 0201

RES SMD 90.9K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-1GEF9092C 1057645-ERJ-1GEF9092C ERJ-1GEF9092C 590-ERJ-1GEF9092C
Product Name SMD 20W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 90.9K OHM 1% 1/20W 0201
Resistance Range 90900 ohms 90900 ohms 90900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers