Res Thick Film 0201 887K Ohm 1% 1/20W ±200ppm/C Molded SMD Pressed Carrier T/R
RES SMD 887K OHM 1% 1/20W 0201
| Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 590-ERJ-1GEF8873C | ERJ-1GEF8873C |
| Product Name | Res Thick Film 0201 887K Ohm 1% 1/20W ±200ppm/C Molded SMD Pressed Carrier T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Surface Mount | |
| Resistance Range | 887000 ohms | 887000 ohms |
| Tolerance | 1 +/- % | 1 +/- % |