Panasonic Resistors - Chip Resistor - Surface Mount ERJ-1GEF8452C

Description
RES SMD 84.5K OHM 1% 1/20W 0201
Description
RES SMD 84.5K OHM 1% 1/20W 0201

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-1GEF8452C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-1GEF8452C
Resistors - Chip Resistor - Surface Mount ERJ-1GEF8452C
RES SMD 84.5K OHM 1% 1/20W 0201

RES SMD 84.5K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 84K5, 0.05W, 0201; Resistance Panasonic - 51W4988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84K5, 0.05W, 0201; Resistance Panasonic
51W4988
Res, Thick Film, 84K5, 0.05W, 0201; Resistance Panasonic 51W4988
RES, THICK FILM, 84K5, 0.05W, 0201; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 84K5, 0.05W, 0201; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic - 38AH0170 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
38AH0170
Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic 38AH0170
THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR, 0201, 1% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-1GEF8452C 51W4988 38AH0170
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 84K5, 0.05W, 0201; Resistance Panasonic Thick Film Chip Resistor, 0201, 1% Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201
Resistance Range 84500 ohms 84500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 1614959-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details