Panasonic RES SMD 820K OHM 1% 1/20W 0201 ERJ-1GEF8203C

Description
RES SMD 820K OHM 1% 1/20W 0201
Description
RES SMD 820K OHM 1% 1/20W 0201

Suppliers

Company
Product
Description
Supplier Links
RES SMD 820K OHM 1% 1/20W 0201 - 590-ERJ-1GEF8203C - Utmel Electronic Limited
Hong Kong, China
RES SMD 820K OHM 1% 1/20W 0201
590-ERJ-1GEF8203C
RES SMD 820K OHM 1% 1/20W 0201 590-ERJ-1GEF8203C
RES SMD 820K OHM 1% 1/20W 0201

RES SMD 820K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-1GEF8203C
Product Name RES SMD 820K OHM 1% 1/20W 0201
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 820000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details