RES, THICK FILM, 80R6, 0.05W, 0201; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 23AC4782 |
| Product Name | Res, Thick Film, 80R6, 0.05W, 0201; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0603 |