Panasonic SMD 806 OHM 20W Resistor ERJ-1GEF8060C

Description
RES SMD 806 OHM 1% 1/20W 0201 Product overview: ERJ-1GEF8060C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 806 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF8060C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 806 OHM 1% 1/20W 0201 Product overview: ERJ-1GEF8060C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 806 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF8060C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 806 OHM 20W Resistor - 52-ERJ-1GEF8060C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 806 OHM 20W Resistor
52-ERJ-1GEF8060C
SMD 806 OHM 20W Resistor 52-ERJ-1GEF8060C
RES SMD 806 OHM 1% 1/20W 0201 Product overview: ERJ-1GEF8060C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 806 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF8060C can be used for catalog matching and distributor lookup.

RES SMD 806 OHM 1% 1/20W 0201 Product overview: ERJ-1GEF8060C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 806 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 806 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEF8060C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1058100-ERJ-1GEF8060C
Resistors - Chip Resistor - Surface Mount 1058100-ERJ-1GEF8060C
Win Source Part Number: 1058100-ERJ-1GEF8060 C Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-1GE Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 806 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GNF8060C; ERJ-1GEF7500C; ERJ-1GEF7320C; RC0201FR-07820RL; MC0201L6F8250SE; CRCW0201750RFNEDERJ1 GEF8060C; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P806ABDKR,P806ABTR,E RJ1GEF8060C,P806ABCT Base Product Number: ERJ-1GE Product Status: Obsolete

Win Source Part Number: 1058100-ERJ-1GEF8060C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-1GE
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 806 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ERJ-1GNF8060C; ERJ-1GEF7500C; ERJ-1GEF7320C; RC0201FR-07820RL; MC0201L6F8250SE; CRCW0201750RFNEDERJ1GEF8060C;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P806ABDKR,P806ABTR,ERJ1GEF8060C,P806ABCT
Base Product Number: ERJ-1GE
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-1GEF8060C 1058100-ERJ-1GEF8060C
Product Name SMD 806 OHM 20W Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2567833 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details